Status: | Unknown |
---|---|
Series: | Mini50 34791 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
8,732
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
8,732
in stock
|
Buy Now | |
Farnell
from US$0.57
|
4,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
898
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
297
in stock
|
Buy Now | |
element14
from US$0.43
|
297
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini50 34791 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Molex CTX50 560023 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | - |
Voltage Rating | 500VDC |
Current Rating | 4A |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination Type | Crimp |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Pitch Spacing | 2mm |
Molex Mini50 Unsealed Receptacle Single Row Bridged 2 Circuits Polarization Option A Black | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 2POS, 500V | Farnell |
MINI50 CONN RCPT 2CKT BR BLK POL A | Heilind Electronics |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
Mini50 Receptacle R/A SMT 2P Pol A Black | RS |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 2 POS 2mm ST Cable Mount Bulk | Avnet America |
Mini50 Unsealed Receptacle | RS Americas |
MINI50 HDR 02P RA POL A BLK | TTI Europe |
Where can I find additional details, specifications and documents for a 34791-0020?
Additional datasheets, footprints and schematics for 34791-0020 are listed on our Part Details page. You can also find images and similar parts to 34791-0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34791-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34791-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34791-0020 fall under?
The 34791-0020 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 34791-0020 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34791-0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 34791-0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34791-0020 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 34791-0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34791-0020 often in real-time on the comparison pages.
What if I can't find stock of 34791-0020?
You can fill out our help required form which you can use to request a quote for 34791-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.