Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
62,750
in stock
|
Buy Now | |
Boersig
from US$0.0465
|
90,510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
66,355
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
59,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
56,121
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
56,121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
19,906
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
2,050
in stock
|
Buy Now | |
element14
from US$0.07
|
1,712
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,712
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Wire Seal |
---|---|
For Use With | Econoseal III Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP Econoseal III Contacts |
RoHS Compliant | Yes |
CABLE SEAL LC SILICON 0.5 T | Boersig |
CABLE SEAL LC SILICON 0.5 T | Heilind Electronics |
Econoseal III green wire seal | RS |
CABLE SEAL LC SILICON GREEN | TTI Europe |
Automotive Connectors WIRE SEAL 20-16AWG | Rapid Electronics |
TE Connectivity - AMP Connectors WIRE SEAL 20-16AWG | Distrelec |
EconoSeal Series J Series Seal Protector for use with Econoseal III Contacts | TE Connectivity 347874-1 | RS Americas |
WIRE SEAL, CRIMP, 20-15AWG | element14 |
Wire Seal, Silicon Rubber, Green | Newark Electronics |
J Serie Econoseal 20-15 AWG Seal Protector | Future Electronics |
Connector Accessories Seal Protector Nitrile Butadiene Rubber Green | Avnet America |
CABLE SEAL LC SILICON 0.5 T Connector Seal & Plug Type: Cable Seal Primary Product Material: Silicone Rubber Primary Product Color: Green Cavity Diameter: 1.1 mm Cavity Diameter: .043 in Cable Seal Silicone Rubber Green 1.1 mm | Connector Seal & Cavity Plug | Part Number: 347874-1 | Internal Number: 347874-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 347874-1?
Additional datasheets, footprints and schematics for 347874-1 are listed on our Part Details page. You can also find images and similar parts to 347874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347874-1 fall under?
The 347874-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 347874-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 347874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347874-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, RS, TTI Europe and Rapid Electronics have stock available or on a lead time for 347874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347874-1 often in real-time on the comparison pages.
What if I can't find stock of 347874-1?
You can fill out our help required form which you can use to request a quote for 347874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.