Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.05
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
93
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$35.79
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 6.35mm |
Overall Length | 6.35mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Round, Female, Threaded 4-40, Length .250, Alum/Clear Iridite | Keystone Electronics 3478 | RS Americas |
4-40 Thread Round Aluminum Female Standoff | Future Electronics |
Spacer/Standoff, Round Al 0.25In X 6.4Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers RND .250X.250 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sealant Applications | Thread Locking |
---|---|
Sealant Color | White |
Dispensing Method | Tube |
Volume | 50ml |
Colour | White |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3478?
Additional datasheets, footprints and schematics for 3478 are listed on our Part Details page. You can also find images and similar parts to 3478 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3478 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3478 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3478 fall under?
The 3478 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 3478 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3478 you can contact the distributor directly for product support, shipping queries etc.
Is the 3478 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3478 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3478.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3478 often in real-time on the comparison pages.
What if I can't find stock of 3478?
You can fill out our help required form which you can use to request a quote for 3478 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.