Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Riveter Type | Hand |
---|---|
Rivet Dia | - |
No. of Noses | - |
Product Range | - |
RIVETER SET, PLASTIC, 40 RIVETS | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 50.8mm |
Body Diameter | 6.4mm |
Bore Size | 4.3mm |
Spacing Height | 2" |
RoHS Compliant | Yes |
Spacer, Round Al 6.4Mm X 50.8Mm | Newark Electronics |
Spacer | RS Americas |
Clear Hole Spacer, Aluminum, Clear Iridite, 0.171 in. Hole x 0.171 in. Hole | Carlton-Bates |
Standoffs & Spacers 2.00 Rd Clr hle spcr 250 OD #8 Alum | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sealant Applications | Thread Locking |
---|---|
Sealant Color | Purple |
Dispensing Method | Bottle |
Volume | 50ml |
Colour | Purple |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3477?
Additional datasheets, footprints and schematics for 3477 are listed on our Part Details page. You can also find images and similar parts to 3477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3477 fall under?
The 3477 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Riveters.
Can I view similar or alternative parts?
You can view similar parts to 3477 when available in the Riveters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3477 you can contact the distributor directly for product support, shipping queries etc.
Is the 3477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3477 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 3477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3477 often in real-time on the comparison pages.
What if I can't find stock of 3477?
You can fill out our help required form which you can use to request a quote for 3477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.