Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Color | Orange |
Cable Insulation Diameter | .126 – .161in, 1.1 – 1.3mm |
Cavity Diameter | 4.4mm, .173in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 40 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
0.35MM CABLE SEAL LC SILIC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 347681-1?
Additional datasheets, footprints and schematics for 347681-1 are listed on our Part Details page. You can also find images and similar parts to 347681-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347681-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347681-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347681-1 fall under?
The 347681-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 347681-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347681-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 347681-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347681-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 347681-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347681-1 often in real-time on the comparison pages.
What if I can't find stock of 347681-1?
You can fill out our help required form which you can use to request a quote for 347681-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.