Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.2mm, .755in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .087 – .122in, 2.2 – 3.1mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 26Newton, 5.8kgf |
Line | FASTON .250 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Faston,rec.,20-16 Awg,pb |Amp Te Connectivity 346697-3 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F 19.18mm 7.62mm | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 346697-3?
Additional datasheets, footprints and schematics for 346697-3 are listed on our Part Details page. You can also find images and similar parts to 346697-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346697-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346697-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346697-3 fall under?
The 346697-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 346697-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346697-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 346697-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346697-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 346697-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346697-3 often in real-time on the comparison pages.
What if I can't find stock of 346697-3?
You can fill out our help required form which you can use to request a quote for 346697-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.