Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
201,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
201,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
201,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
201,000
in stock
|
Buy Now | |
Farnell
from US$0.37
|
162,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .087 – .122in, 2.2 – 3.1mm |
Overall Length | 19.2mm, .755in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Extraction Force | 26Newton, 5.8kgf |
Line | FASTON .250 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Low Insertion Force Fstn. |Amp Te Connectivity 346697-2 | Newark Electronics |
Terminals LOW INSERTION FORCE FSTN. | Rapid Electronics |
TE Connectivity 250 FASTON REC. 20-16 AWG TPBR Terminals | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 16-20AWG F 19.18mm 7.62mm Tin | Avnet America |
250 FASTON,REC.,20-16 AWG,TPBR | Boersig |
Special Order: 250 FASTON,REC.,20-16 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 346697-2 | Internal Number: 346697-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 346697-2?
Additional datasheets, footprints and schematics for 346697-2 are listed on our Part Details page. You can also find images and similar parts to 346697-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346697-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346697-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346697-2 fall under?
The 346697-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 346697-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346697-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 346697-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346697-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 346697-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346697-2 often in real-time on the comparison pages.
What if I can't find stock of 346697-2?
You can fill out our help required form which you can use to request a quote for 346697-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.