Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
346656N003,
5-1192609-8 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.65
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Dielectric Outside Diameter (Max) | .235in, 5.95mm |
Expanded Inside Diameter (Min) | .235in, 5.95mm |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Jacket Outside Diameter | .235in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Government Qualified | Yes |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519 |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Where can I find additional details, specifications and documents for a 346656N003?
Additional datasheets, footprints and schematics for 346656N003 are listed on our Part Details page. You can also find images and similar parts to 346656N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346656N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346656N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346656N003 fall under?
The 346656N003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 346656N003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346656N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 346656N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346656N003 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 346656N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346656N003 often in real-time on the comparison pages.
What if I can't find stock of 346656N003?
You can fill out our help required form which you can use to request a quote for 346656N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.