Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
3,744,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,744,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
3,744,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3,744,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 2.9972mm, .118in |
Tongue Thickness | .61mm, .024in |
Wire Insulation Diameter (Min) | .086in |
Stud Diameter | 6.5mm, .24in |
Barrel Inside Diameter | 1.5 – 1.9mm, .0591 – .0748in |
Overall Length | 23.5mm, .93in |
Wire Insulation Diameter | .086 – .118in |
Wire Size | 14 – 16AWG, 1 – 2.5mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | #14 |
Barrel Type | Open Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Din. Ring Tongue Tpphbz |Amp Te Connectivity 346103-4 | Newark Electronics |
Terminals DIN. RING TONGUE TPPHBZ | Rapid Electronics |
TE Connectivity DIN. RING TONGUE TPPHBZ Terminals DIN. R | Distrelec |
Ring Terminal 1mm² to 2.5mm² Tin Plated Bronze Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 346103-4?
Additional datasheets, footprints and schematics for 346103-4 are listed on our Part Details page. You can also find images and similar parts to 346103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346103-4 fall under?
The 346103-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 346103-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 346103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346103-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 346103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346103-4 often in real-time on the comparison pages.
What if I can't find stock of 346103-4?
You can fill out our help required form which you can use to request a quote for 346103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.