Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0346027-1 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
220,026
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
220,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,066
in stock
|
Buy Now | |
TE Store
from US$0.73
|
2,598
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
757
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
227
in stock
|
Buy Now | |
element14
from US$0.60
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 18.4mm, .724in |
Packaging Quantity | 6000 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity - AMP Housing FASTIN FASTON Housing RECEPTACLE | Distrelec |
RCPT HOUSING, 2POS, ACETAL, BLACK | Farnell |
Crimp Terminal Housing, Rcpt, 1Pos, Blk | Newark Electronics |
FASTIN FASTON HOUSING RECEPTACLE Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Black Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 346027-1 | Internal Number: 346027-1 | Alias Number: 0-0346027-1 | Black | TE Connectivity | TE Store |
2 WAY RECEPTACLE HSG. FASTI | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 9MM | element14 |
2 Way Quick Connect / Disconnect Black Receptacle Housing | Future Electronics |
Conn Housing RCP 2 POS 9mm Crimp ST Loose Piece | Avnet America |
2 WAY RECEPTACLE HSG. FASTI | TTI Europe |
2 WAY RECEPTACLE HSG.FASTI | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 346027-1?
Additional datasheets, footprints and schematics for 346027-1 are listed on our Part Details page. You can also find images and similar parts to 346027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346027-1 fall under?
The 346027-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 346027-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 346027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346027-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 346027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346027-1 often in real-time on the comparison pages.
What if I can't find stock of 346027-1?
You can fill out our help required form which you can use to request a quote for 346027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.