Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.10
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$8.19
|
46
in stock
|
Buy Now | |
Conrad
from US$8.52
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.25
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$11.20
|
5
in stock
|
Buy Now | |
element14
from US$12.42
|
5
in stock
|
Buy Now | |
Farnell
from US$12.49
|
5
in stock
|
Buy Now |
Bit Type | Pozidriv Slotted |
---|---|
Hex Bit Size | PZ1 |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Wiha 34589 SoftFinish® Electric slimBit For Terminal Screws SL/PZ1 | Rapid Electronics |
Thanks to the narrow design you can reach deeply-embedded screws and spring elements. | Conrad |
Interchangeable blade | Transfer Multisort Elektronik |
VDE exchange bit, terminal screw SL/PZ 1 | RS |
Pozidrive/Slotted Bit, Sl/Pz1, 75Mm | Newark Electronics |
POZIDRIVE/SLOTTED BIT, SL/PZ1, 75MM | element14 |
Where can I find additional details, specifications and documents for a 34589?
Additional datasheets, footprints and schematics for 34589 are listed on our Part Details page. You can also find images and similar parts to 34589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34589 fall under?
The 34589 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 34589 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34589 you can contact the distributor directly for product support, shipping queries etc.
Is the 34589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34589 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 34589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34589 often in real-time on the comparison pages.
What if I can't find stock of 34589?
You can fill out our help required form which you can use to request a quote for 34589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.