Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.83
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.25
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$11.45
|
2
in stock
|
Buy Now | |
element14
from US$11.01
|
2
in stock
|
Buy Now | |
Farnell
from US$12.23
|
2
in stock
|
Buy Now | |
Power and Signal Group
from US$11.85
|
-
|
Buy Now |
Bit Type | Pozidriv |
---|---|
Hex Bit Size | PZ2 |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
2x75 slimVario VDE interchangeable bit | RS |
Interchangeable blade | Transfer Multisort Elektronik |
Pozidriv Bit, Pz2, 75Mm | Newark Electronics |
POZIDRIV BIT, PZ2, 75MM | element14 |
Where can I find additional details, specifications and documents for a 34586?
Additional datasheets, footprints and schematics for 34586 are listed on our Part Details page. You can also find images and similar parts to 34586 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34586 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34586 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34586 fall under?
The 34586 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 34586 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34586 you can contact the distributor directly for product support, shipping queries etc.
Is the 34586 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34586 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34586.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34586 often in real-time on the comparison pages.
What if I can't find stock of 34586?
You can fill out our help required form which you can use to request a quote for 34586 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.