Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Bit Type | Phillips |
---|---|
Hex Bit Size | PH2 |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Phillips Tip Size | #2 |
VDE exchange bit, Phillips PH 2 | RS |
Thanks to the narrow design you can reach deeply-embedded screws and spring elements. | Conrad |
Interchangeable blade | Transfer Multisort Elektronik |
Philips Bit, Ph2 X 75Mm | Newark Electronics |
PHILIPS BIT, PH2 X 75MM | element14 |
Where can I find additional details, specifications and documents for a 34584?
Additional datasheets, footprints and schematics for 34584 are listed on our Part Details page. You can also find images and similar parts to 34584 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34584 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34584 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34584 fall under?
The 34584 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 34584 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34584 you can contact the distributor directly for product support, shipping queries etc.
Is the 34584 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34584 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 34584.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34584 often in real-time on the comparison pages.
What if I can't find stock of 34584?
You can fill out our help required form which you can use to request a quote for 34584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.