Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.97
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.26
|
22
in stock
|
Buy Now | |
Conrad
from US$7.53
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.26
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$11.20
|
4
in stock
|
Buy Now | |
element14
from US$10.34
|
4
in stock
|
Buy Now | |
Farnell
from US$9.49
|
4
in stock
|
Buy Now |
Bit Type | Slotted |
---|---|
Hex Bit Size | 6.5mm |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Tip Size | 6.5mm |
Wiha 34582 SoftFinish® Electric slimBit Slotted 6.5mm | Rapid Electronics |
Thanks to the narrow design you can reach deeply-embedded screws and spring elements. | Conrad |
Interchangeable blade | Transfer Multisort Elektronik |
Slotted Bit, 6.5Mm, 75Mm | Newark Electronics |
SLOTTED BIT, 6.5MM, 75MM | element14 |
VDE exchange bit, slotted 6,5 mm | RS |
Where can I find additional details, specifications and documents for a 34582?
Additional datasheets, footprints and schematics for 34582 are listed on our Part Details page. You can also find images and similar parts to 34582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34582 fall under?
The 34582 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 34582 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34582 you can contact the distributor directly for product support, shipping queries etc.
Is the 34582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34582 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 34582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34582 often in real-time on the comparison pages.
What if I can't find stock of 34582?
You can fill out our help required form which you can use to request a quote for 34582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.