Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
20,976
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.09
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.8mm, .071in |
Typical Current Rating | 10A |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.6 – 1.8mm, .063 – .07in |
Wire Size Search | .4mm², .3mm², 20AWG, .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm² |
Wire Size | .2 – .5mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
.070 TAB ECONOSEAL 3 Terminal Type: Tab Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1.8 mm .071" .64 mm | Econoseal Receptacles And Tab | Part Number: 345809-1 | Internal Number: 345809-1 | TE Connectivity | TE Store |
Terminal Tab Econoseal .070 Tin | Dalroad Norslo |
.070 TAB ECONOSEAL 3" | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
".070"" TAB ECONOSEAL 3" | Boersig |
.070 TAB ECONOSEAL 3 | Farnell |
.070TAB ECONOSEAL 3 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 345809-1?
Additional datasheets, footprints and schematics for 345809-1 are listed on our Part Details page. You can also find images and similar parts to 345809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345809-1 fall under?
The 345809-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345809-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345809-1 have stock available?
Authorised distributors including TE Store, Dalroad Norslo, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 345809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345809-1 often in real-time on the comparison pages.
What if I can't find stock of 345809-1?
You can fill out our help required form which you can use to request a quote for 345809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.