Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,890
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Typical Current Rating | 10A |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .75mm², 1.25mm², 1.5mm², 14AWG, 16AWG, 17AWG, 2mm², 1.3mm², .85mm², 15AWG, 1mm² |
Wire Insulation Diameter | .065 – .106in, 1.65 – 2.7mm |
Wire Size | .75 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Termination Method | Crimp |
Econoseal III crimp tab contact | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Econo Cont. Tab |Amp Te Connectivity 345807-1 | Newark Electronics |
EconoSeal III 070 Crimp Tab Terminal, Male, Crimp, Tin Plating 18 to 14 AWG | TE Connectivity 345807-1 | RS Americas |
CONTACT, AWG18.5-14 | element14 |
ECONO CONT. TAB AWG18-14 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Product Range | Multilock 070 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Econoseal III Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Plug |
Where can I find additional details, specifications and documents for a 345807-1?
Additional datasheets, footprints and schematics for 345807-1 are listed on our Part Details page. You can also find images and similar parts to 345807-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345807-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345807-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345807-1 fall under?
The 345807-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345807-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345807-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345807-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345807-1 have stock available?
Authorised distributors including RS, Avnet Abacus, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 345807-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345807-1 often in real-time on the comparison pages.
What if I can't find stock of 345807-1?
You can fill out our help required form which you can use to request a quote for 345807-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.