Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.97
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$8.21
|
41
in stock
|
Buy Now | |
Conrad
from US$7.53
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.26
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$11.20
|
2
in stock
|
Buy Now | |
element14
from US$9.00
|
2
in stock
|
Buy Now | |
Farnell
from US$9.49
|
2
in stock
|
Buy Now | |
Power and Signal Group
from US$8.03
|
-
|
Buy Now |
Bit Type | Slotted |
---|---|
Hex Bit Size | 4mm |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Tip Size | 4mm |
VDE exchange bit, slotted 4,0 mm | RS |
Wiha 34580 SoftFinish® Electric slimBit Slotted 4.0mm | Rapid Electronics |
Thanks to the narrow design you can reach deeply-embedded screws and spring elements. | Conrad |
Interchangeable blade | Transfer Multisort Elektronik |
Slotted Bit, 4Mm, 75Mm | Newark Electronics |
SLOTTED BIT, 4MM, 75MM | element14 |
Where can I find additional details, specifications and documents for a 34580?
Additional datasheets, footprints and schematics for 34580 are listed on our Part Details page. You can also find images and similar parts to 34580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34580 fall under?
The 34580 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 34580 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34580 you can contact the distributor directly for product support, shipping queries etc.
Is the 34580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34580 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 34580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34580 often in real-time on the comparison pages.
What if I can't find stock of 34580?
You can fill out our help required form which you can use to request a quote for 34580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.