Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
3,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,121
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,121
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,600
in stock
|
Buy Now | |
Power and Signal Group
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1500 |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors Body Clip Housing Dual |Amp Te Connectivity 345485-1 | Newark Electronics |
Automotive Connectors BODY CLIP HOUSING DUAL | Rapid Electronics |
TE Connectivity Connector Accessories Clip Straight Polybutylene Terephthalate Black Automotive Bag | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
BODY CLIP HOUSINGDUAL | Power and Signal Group |
Connector Accessories Mounting Clip | Avnet America |
Where can I find additional details, specifications and documents for a 345485-1?
Additional datasheets, footprints and schematics for 345485-1 are listed on our Part Details page. You can also find images and similar parts to 345485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345485-1 fall under?
The 345485-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 345485-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345485-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 345485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345485-1 often in real-time on the comparison pages.
What if I can't find stock of 345485-1?
You can fill out our help required form which you can use to request a quote for 345485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.