Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
344848-000,
6-1192596-3 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.89
|
30,096
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
30,096
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
30,096
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
30,096
in stock
|
Buy Now | |
Farnell
from US$4.85
|
20,800
in stock
|
Buy Now | |
Heilind Electronics
from US$2.45
|
2,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.45
|
925
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
700
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .1in, 2.5mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7mm, .275in |
Overall Length | 19.1mm, .75in |
Dielectric Outside Diameter (Max) | .1in, 2.5mm |
Jacket Outside Diameter | .276in, 7mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing So63-5-00 Rohs Compliant: No |Raychem Te Connectivity 344848-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SO63-5-00 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
344848-000 6-1192596-3 SO63-5-00 | Heilind Electronics |
Cable Accessories Terminator | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 344848-000?
Additional datasheets, footprints and schematics for 344848-000 are listed on our Part Details page. You can also find images and similar parts to 344848-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344848-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344848-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344848-000 fall under?
The 344848-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 344848-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344848-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 344848-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344848-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 344848-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344848-000 often in real-time on the comparison pages.
What if I can't find stock of 344848-000?
You can fill out our help required form which you can use to request a quote for 344848-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.