Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,137.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,180.47
|
2
in stock
|
Buy Now | |
element14
from US$1,163.72
|
81
in stock
|
Buy Now | |
Farnell
from US$1,137.20
|
63
in stock
|
Buy Now | |
TestEquity
from US$1,180.47
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$1,138.00
|
24
in stock
|
Buy Now | |
Distrelec
from US$1,141.35
|
17
in stock
|
Buy Now | |
RS Americas
from US$1,138.00
|
6
in stock
|
Buy Now | |
Welectron
from US$1,259.30
|
1
in stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
MULTIMETER, BENCH, 5.5 DIGIT, TRUE RMS | element14 |
Multimeter, Digital, Auto/Manual, 5-1/2 Digit | Newark Electronics |
Keysight Benchtop Multimeter, TRMS AC, 100Ohm ... 100MOhm | Distrelec |
Digital Multimeter 5.5 Digit | Keysight Technologies 34450A | RS Americas |
34450A bench multimeter,5.5digit | RS |
Keysight 34450A Tisch-Multimeter | Welectron |
Where can I find additional details, specifications and documents for a 34450A?
Additional datasheets, footprints and schematics for 34450A are listed on our Part Details page. You can also find images and similar parts to 34450A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34450A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34450A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34450A fall under?
The 34450A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 34450A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34450A you can contact the distributor directly for product support, shipping queries etc.
Is the 34450A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34450A have stock available?
Authorised distributors including element14, Farnell, TestEquity, Newark Electronics and Distrelec have stock available or on a lead time for 34450A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34450A often in real-time on the comparison pages.
What if I can't find stock of 34450A?
You can fill out our help required form which you can use to request a quote for 34450A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.