Status: | Unknown |
---|---|
Series: | WE-FAS Series |
RoHS: | Compliant |
Product Range | WE-FAS Series |
---|---|
Shielding Type | Absorber |
Length | 297mm |
Width | 210mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Emi Absorber Sheet, 297Mm X 210Mm | Newark Electronics |
Absorber, EMI flexible sheet, 10mOhm/square, 297mm L x 210mm W x 0.1mm H | Wurth Electronics 34401 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 12.7mm |
---|---|
Drill Bit Size Imperial | 1/2" |
Cutting Length | 9.5mm |
Drill Bit Type | Step |
RoHS Compliant | NA |
Drill, Step, Multi Hole, 1/4 in. Chuck | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34401?
Additional datasheets, footprints and schematics for 34401 are listed on our Part Details page. You can also find images and similar parts to 34401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34401 fall under?
The 34401 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 34401 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34401 you can contact the distributor directly for product support, shipping queries etc.
Is the 34401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 34401 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 34401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34401 often in real-time on the comparison pages.
What if I can't find stock of 34401?
You can fill out our help required form which you can use to request a quote for 34401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.