Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0415
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.29
|
24
in stock
|
Buy Now | |
RS Americas
from US$3.99
|
14
in stock
|
Buy Now | |
element14
from US$6.64
|
6
in stock
|
Buy Now | |
Farnell
from US$6.79
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.0415
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR42 |
Battery Technology | Silver Oxide |
Battery Capacity | 105mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 1.45g |
Battery IEC Code | SR42 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 11.6mm |
Depth | 1.6mm |
External Length / Height | 1.6mm |
Output Voltage | 1.55V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Width | - |
---|---|
Product Range | - |
Wire Manager, Nylon, Model | PanaVise 344 | RS Americas |
VICE ACCESSORY GROOV NYLON JAW PADS 344 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | Carlton-Bates |
Screws & Fasteners #4 SHOULDER WASHER | Sager |
Where can I find additional details, specifications and documents for a 344?
Additional datasheets, footprints and schematics for 344 are listed on our Part Details page. You can also find images and similar parts to 344 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344 fall under?
The 344 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 344 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344 you can contact the distributor directly for product support, shipping queries etc.
Is the 344 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 344.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344 often in real-time on the comparison pages.
What if I can't find stock of 344?
You can fill out our help required form which you can use to request a quote for 344 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.