Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.21
Accessory Type | RS-232 Cable Kit |
---|---|
For Use With | Keysight B2900A Series Precision SMU B2960A Series Power Sources & B2980A Series Femto/Picoammeters |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE KIT, F-F RS232/M-F ADAPTER | element14 |
Keysight RS-232 Cable, 2.5m, Black | Distrelec |
RS-232 cable: DB9(f) + DB9(m) to DB25(f) | RS |
Rs-232 Cable Kit | Newark Electronics |
Cable Kit, DB9 Female x2, 9 Cond RS-232 Cbl, 8ft., UL Stds, Non Booted | Keysight Technologies 34398A | RS Americas |
Where can I find additional details, specifications and documents for a 34398A?
Additional datasheets, footprints and schematics for 34398A are listed on our Part Details page. You can also find images and similar parts to 34398A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34398A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34398A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34398A fall under?
The 34398A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 34398A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34398A you can contact the distributor directly for product support, shipping queries etc.
Is the 34398A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34398A have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 34398A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34398A often in real-time on the comparison pages.
What if I can't find stock of 34398A?
You can fill out our help required form which you can use to request a quote for 34398A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.