Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$56.00
|
91
in stock
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.479g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .26 – 6.64mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 16.03mm, .631in |
Stud Diameter | .145in, 3.68mm |
Barrel Inside Diameter | 3.4mm, .134in |
Tongue Thickness | .04in, .99mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 34384?
Additional datasheets, footprints and schematics for 34384 are listed on our Part Details page. You can also find images and similar parts to 34384 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34384 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34384 fall under?
The 34384 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34384 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34384 you can contact the distributor directly for product support, shipping queries etc.
Is the 34384 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34384 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 34384.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34384 often in real-time on the comparison pages.
What if I can't find stock of 34384?
You can fill out our help required form which you can use to request a quote for 34384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.