3/4-36-8805 Thermal Interface Materials by 3M

THERMALLY COND TAPE, 19.05Mm x 32.92M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$171.99

Distributor Stock
Logo for Newark
Newark
from US$171.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$212.80
-
Buy Now

Specifications

Thermal Conductivity 0.6W/m.K
Conductive Material Acrylic Polymer
Thickness 0.125mm
Dielectric Strength 26kV/mm
External Length 32.92m
External Width 19.05mm
RoHS Compliant Yes

Alternative Descriptions

Thermally Cond Tape, 19.05Mm X 32.92M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3/4-36-8805?

Additional datasheets, footprints and schematics for 3/4-36-8805 are listed on our Part Details page. You can also find images and similar parts to 3/4-36-8805 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3/4-36-8805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3/4-36-8805 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3/4-36-8805 fall under?

The 3/4-36-8805 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.

Can I view similar or alternative parts?

You can view similar parts to 3/4-36-8805 when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3/4-36-8805 you can contact the distributor directly for product support, shipping queries etc.

Is the 3/4-36-8805 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3/4-36-8805 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3/4-36-8805.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3/4-36-8805 often in real-time on the comparison pages.

What if I can't find stock of 3/4-36-8805?

You can fill out our help required form which you can use to request a quote for 3/4-36-8805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay