Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.53
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
960
in stock
|
Buy Now | |
Farnell
from US$2.99
|
792
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 6 |
Number of Switches | 6 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | No |
Height | .34in, 8.64mm |
Length | .68in, 17.27mm |
Voltage Rating | 40VDC |
Low Profile | No |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Package |
Packaging Quantity | 18 |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Switches/Sip Switches 6 Pos Top Rckr Sld |Amp Te Connectivity 3-435640-7 | Newark Electronics |
DIP Switches/SIP Switches 6 POS TOP RCKR SLD | Rapid Electronics |
TE Connectivity DIP SW 6 POSN SEALED Slide Dip Switch 6 | Distrelec |
DIP SEALED, SW, SPST, 0.06A, 5V, TH | Farnell |
Switch DIP OFF ON SPST 6 Raised Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
Switch, Dip Switch, 6 Posn Sealed | TE Connectivity 3-435640-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-435640-7?
Additional datasheets, footprints and schematics for 3-435640-7 are listed on our Part Details page. You can also find images and similar parts to 3-435640-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-435640-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-435640-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-435640-7 fall under?
The 3-435640-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-435640-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-435640-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-435640-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-435640-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-435640-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-435640-7 often in real-time on the comparison pages.
What if I can't find stock of 3-435640-7?
You can fill out our help required form which you can use to request a quote for 3-435640-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.