Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.18
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
316
in stock
|
Buy Now | |
Farnell
from US$2.20
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Number of Switches | 5 |
Number of Positions | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | No |
Height | .34in, 8.64mm |
Length | .58in, 14.73mm |
Voltage Rating | 40VDC |
Low Profile | No |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 21 |
Packaging Method | Package |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
DIP Switches/SIP Switches 5 POS TOP RCKR SLD | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 5 Switch SPST | Distrelec |
Dip Switch, 5 Pos, Rocker | Newark Electronics |
Switch DIP OFF ON SPST 5 Raised Rocker PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL783 | TE Connectivity 3-435640-6 | RS Americas |
DIP Switches / SIP Switches 5 POS TOP RCKR SLD | Sager |
Where can I find additional details, specifications and documents for a 3-435640-6?
Additional datasheets, footprints and schematics for 3-435640-6 are listed on our Part Details page. You can also find images and similar parts to 3-435640-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-435640-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-435640-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-435640-6 fall under?
The 3-435640-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-435640-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-435640-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-435640-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-435640-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-435640-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-435640-6 often in real-time on the comparison pages.
What if I can't find stock of 3-435640-6?
You can fill out our help required form which you can use to request a quote for 3-435640-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.