Status: | Unknown |
---|---|
Series: | 3435 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
13,034
in stock
|
Buy Now | |
element14
from US$0.22
|
13,034
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
3,030
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
690
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
606
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.47
|
115
in stock
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Accessory Type | Keying Plug |
---|---|
For Use With | 3000 Series Wiremount Socket |
Product Range | 3435 Series |
SVHC | No SVHC (15-Jan-2018) |
Keying Plug, 501 Series Wiremount Socket | Newark Electronics |
Accessory Type:Keying Plug | element14 |
3435-0 XP700004821 | Heilind Electronics |
Accessory Plug Wiremount 5 in. 4.5 in. 5.2 in. | 3M 3435-0 | RS Americas |
KEYPLUG | TTI Europe |
Accessory, Plug | RS |
KEYING PLUG, CONNECTOR ACCESSORY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3435-0?
Additional datasheets, footprints and schematics for 3435-0 are listed on our Part Details page. You can also find images and similar parts to 3435-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3435-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3435-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3435-0 fall under?
The 3435-0 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3435-0 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3435-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3435-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3435-0 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 3435-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3435-0 often in real-time on the comparison pages.
What if I can't find stock of 3435-0?
You can fill out our help required form which you can use to request a quote for 3435-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.