Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Miniature Power |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 10 |
Number of Positions | 10 |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 4A |
コネクタの高さ | 18.5mm |
Connector Height | 18.5mm, .7283in |
Wire Size | 22 – 26AWG, .12 – .4mm² |
Row-to-Row Spacing | 7.84mm, .309in |
Connector Length | 1.7323in, 44mm |
Connector Width | 20.35mm |
Centerline (Pitch) | .148in, 3.7mm |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Retention | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Comment | Mates to PN 343347-1 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Operating Temperature Range | -10 – 80°C, 14 – 176°F |
Recpt. Hsg. |Amp Te Connectivity 343348-1 | Newark Electronics |
Conn Housing RCP 10 POS Crimp ST Panel Mount | Avnet America |
RECPT. HSG., Wire-to-Board Connector Assemblies and Housings | TE Connectivity 343348-1 | RS Americas |
Special Order: RECPT. HSG. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .148 in Housing Receptacle Wire-to-Board 10 | Standard Drawer Receptacle Housing | Part Number: 343348-1 | Internal Number: 343348-1 | .148" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 343348-1?
Additional datasheets, footprints and schematics for 343348-1 are listed on our Part Details page. You can also find images and similar parts to 343348-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343348-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343348-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343348-1 fall under?
The 343348-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 343348-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343348-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 343348-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343348-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Asia have stock available or on a lead time for 343348-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343348-1 often in real-time on the comparison pages.
What if I can't find stock of 343348-1?
You can fill out our help required form which you can use to request a quote for 343348-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.