Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MWTM-25/8-1200-S(B25),
9-1192585-2 |
Prices starting from US$21.02
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$21.02
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 8mm |
Cut Length | 1200mm |
Wall Thickness | Medium |
Application Diameter (Max) | 22.5mm |
Recovered Wall Thickness (Max) | 2mm |
Expanded Inside Diameter (Min) | 25mm |
Application Diameter (Min) | 9mm |
UL Rating | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
CSA Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Emission Free | No |
Low Smoke Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Other Colors Available | No |
Product Availability | AMERICAS |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Coating Style | Inline |
Adhesive Coating | Yes |
Product Type | Heat Shrink Tubing |
Technology | Heat Shrink |
Shrink Ratio | < 2.5:1 |
Flammability | Non-Flame-Retardant |
MWTM-25/8-1200-S(B25) | TE Connectivity 343233-002 | RS Americas |
Where can I find additional details, specifications and documents for a 343233-002?
Additional datasheets, footprints and schematics for 343233-002 are listed on our Part Details page. You can also find images and similar parts to 343233-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343233-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343233-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343233-002 fall under?
The 343233-002 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 343233-002 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343233-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 343233-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343233-002 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 343233-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343233-002 often in real-time on the comparison pages.
What if I can't find stock of 343233-002?
You can fill out our help required form which you can use to request a quote for 343233-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.