Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin-Lead |
Contact Plating Thickness | 100µin |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Material Thickness | 1.85mm, .073in |
Barrel Inside Diameter | .296in, 7.52mm |
Outside Diameter | .463in, 11.76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Splice Type | Parallel Splice |
Serrated | Yes |
Insulated | No |
Sealable | No |
Product Type | Splice |
Solis, Para 4 60/40 Sn-Pb Rohs Compliant: No |Amp Te Connectivity 34320-1 | Newark Electronics |
Splice Terminal 4AWG 13.49mm 11.76mm Tin-Lead Loose Piece | Avnet America |
Solis, Para 4 60/40 Sn-Pb | TE Connectivity 34320-1 | RS Americas |
SOLIS, PARA 4 60/40 SN-PB Splice Type: Parallel Splice Wire Size: 4 AWG Wire Size: 21 mm² Sealable: No Splice Features: Serrated Parallel Splice 4 AWG 21 mm² | Electrical Wire Splice | Part Number: 34320-1 | Internal Number: 34320-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34320-1?
Additional datasheets, footprints and schematics for 34320-1 are listed on our Part Details page. You can also find images and similar parts to 34320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34320-1 fall under?
The 34320-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34320-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 34320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34320-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 34320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34320-1 often in real-time on the comparison pages.
What if I can't find stock of 34320-1?
You can fill out our help required form which you can use to request a quote for 34320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.