Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.82
|
171
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
10,222
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
3,407
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Future Electronics
from US$0.0481
|
-
|
Buy Now |
Mini Led Arcade Button - 24Mm Translucent Red |Adafruit 3430 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Cap-Ranger Series |
RoHS: | Unknown |
Capacitance Min | 100pF |
---|---|
Capacitance Max | 11.111µF |
Voltage Rating | 250V |
Product Range | Cap-Ranger Series |
Capacitance Tolerance | ± 2% |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 3430?
Additional datasheets, footprints and schematics for 3430 are listed on our Part Details page. You can also find images and similar parts to 3430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3430 fall under?
The 3430 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3430 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3430 you can contact the distributor directly for product support, shipping queries etc.
Is the 3430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3430 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 3430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3430 often in real-time on the comparison pages.
What if I can't find stock of 3430?
You can fill out our help required form which you can use to request a quote for 3430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.