Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.59
|
530
in stock
|
Buy Now | |
TTI Europe
from US$21.33
|
2,597
in stock
|
Buy Now | |
Rapid Electronics
from US$30.66
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$23.31
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
208
in stock
|
Buy Now | |
Electro Enterprises
from US$29.41
|
120
in stock
|
Buy Now | |
element14
from US$26.57
|
18
in stock
|
Buy Now | |
Farnell
from US$25.64
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.93
|
3
in stock
|
Buy Now | |
TE Store
from US$34.91
|
3
in stock
|
Buy Now | |
Avnet America
from US$20.94
|
-
|
Buy Now | |
RS Americas
from US$29.91
|
-
|
Buy Now |
Boot Configuration | Side Transition |
---|---|
I.D. Supplied - Imperial | 0.52" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.94" |
Total Length - Metric | 49.3mm |
I.D. Recovered Max - Imperial | 0.27" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 1.8 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 13.2mm |
Cable Diameter Min | 3.6mm |
Fully Shrunk Diameter | 6.9mm |
Shrink Boot Type | 45° Side-Breakout |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.52mm |
342A012-25-0 | TTI Europe |
2way T shaped mouldedpart,45deg 12mm dia | RS |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
342A012-25-0 |Raychem Te Connectivity 342A012-25-0 | Newark Electronics |
HEATSHRINK BOOT, 45 SIDE BREAKOUT | element14 |
Cable breakout | Transfer Multisort Elektronik |
342A012-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 3 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 342A012-25-0 | Internal Number: 878518-000 | Alias Number: 5-1196839-9 | TE Connectivity | TE Store |
Cable Accessories Transition Flexible Modified Polyolefin | Avnet America |
Raychem, 2way T shaped mouldedpart,45deg 12mm dia | TE Connectivity 342A012-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 342A012-25-0?
Additional datasheets, footprints and schematics for 342A012-25-0 are listed on our Part Details page. You can also find images and similar parts to 342A012-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342A012-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342A012-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342A012-25-0 fall under?
The 342A012-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 342A012-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342A012-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 342A012-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342A012-25-0 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 342A012-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342A012-25-0 often in real-time on the comparison pages.
What if I can't find stock of 342A012-25-0?
You can fill out our help required form which you can use to request a quote for 342A012-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.