Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
14,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
4,750
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 15.875mm |
Body Diameter | 0.25" |
Bore Size | 3.5mm |
Screw Size Accepted | #6 |
RoHS Compliant | Yes |
3429 Series ╪ 0.25 inch Iridite Aluminum Round Spacer | Future Electronics |
SPACER, ROUND, ALUMINIUM, 15.9MM | element14 |
Clear Hole Spacer, Aluminum, Clear Iridite, 0.14 in. Hole x 0.140 in. Hole | Carlton-Bates |
Standoffs & Spacers RD ALUM 6 X .625 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mini Led Arcade Button - 24Mm Translucent Clear |Adafruit 3429 | Newark Electronics |
Mini LED Arcade Button - 24mm Translucent Clear | Adafruit Industries 3429 | RS Americas |
Where can I find additional details, specifications and documents for a 3429?
Additional datasheets, footprints and schematics for 3429 are listed on our Part Details page. You can also find images and similar parts to 3429 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3429 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3429 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3429 fall under?
The 3429 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 3429 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3429 you can contact the distributor directly for product support, shipping queries etc.
Is the 3429 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3429 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 3429.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3429 often in real-time on the comparison pages.
What if I can't find stock of 3429?
You can fill out our help required form which you can use to request a quote for 3429 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.