Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.09
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .187in, 4.75mm |
Overall Length | 15mm, .591in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .187 Faston Recept Cut Strip Of 100 Rohs Compliant: Yes |Amp Te Connectivity 342368-2 | Newark Electronics |
Terminals .187 FASTON RECEPT Cut Strip of 100 | Rapid Electronics |
TE Connectivity 187 FASTON REC. 30-24 AWG TPBR Terminals | Distrelec |
FEMALE DISCONNECT, 4.75MM, 24-20AWG | element14 |
Receptacle terminal,FASTON 187,AWG 24-20 | RS |
Quick Disconnect Terminal 20-24AWG F 15mm 5.59mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 342368-2?
Additional datasheets, footprints and schematics for 342368-2 are listed on our Part Details page. You can also find images and similar parts to 342368-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342368-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342368-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342368-2 fall under?
The 342368-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 342368-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342368-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 342368-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342368-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 342368-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342368-2 often in real-time on the comparison pages.
What if I can't find stock of 342368-2?
You can fill out our help required form which you can use to request a quote for 342368-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.