Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multi Outlt Box 4 5-15 Dup Blk Fused |Molex 3420 | Newark Electronics |
Standard Box with MAX-LOC Input Connector with Fuse 4 Duplex Receptacles 1-Phase NEMA 5-15 | Avnet America |
Status: | Unknown |
---|---|
Series: | Ohm Ranger |
RoHS: | Unknown |
Decade Box Type | Resistance |
---|---|
No. of Decades | 7 |
Accuracy % | 1% |
Product Range | Ohm Ranger |
Adjustment Type | Side |
Measuring Range | 1ohm to 11111110ohm |
Power Rating | 500mW |
Resolution | 1ohm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 3420?
Additional datasheets, footprints and schematics for 3420 are listed on our Part Details page. You can also find images and similar parts to 3420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3420 fall under?
The 3420 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 3420 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3420 you can contact the distributor directly for product support, shipping queries etc.
Is the 3420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3420 have stock available?
Authorised distributors including Farnell, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3420 often in real-time on the comparison pages.
What if I can't find stock of 3420?
You can fill out our help required form which you can use to request a quote for 3420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.