Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3419254003,
1192578-6 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Avnet Asia
from US$9.10
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 6.35mm, .25in |
Recovered Wall Thickness (Nominal) | .88mm, .035in |
Recovered Wall Thickness (Tolerance) | .51mm, .02in |
Recovered Inside Diameter (Max) | .143in, 3.63mm |
Size Range | 3.63 – 6.35mm, .143 – .25in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Recovery Temperature | 135°C |
Operating Temperature Range | -70 – 121°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
NEOPRENE ELASTOMER TUBING | Heilind Electronics |
Heat Shrink Tubing And Sleeves Ntfr-1/4-0-Sp |Raychem Te Connectivity 3419254003 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Neoprene Elastomer Black Spool | Avnet America |
CABLE ACCESSORIES HEAT SHRINKABLE TUBING | Avnet Asia |
Heat Shrink Tubing & Sleeves NTFR-1/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3419254003?
Additional datasheets, footprints and schematics for 3419254003 are listed on our Part Details page. You can also find images and similar parts to 3419254003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3419254003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3419254003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3419254003 fall under?
The 3419254003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3419254003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3419254003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3419254003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3419254003 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 3419254003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3419254003 often in real-time on the comparison pages.
What if I can't find stock of 3419254003?
You can fill out our help required form which you can use to request a quote for 3419254003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.