Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.54
|
11
in stock
|
Buy Now | |
element14
from US$85.87
|
69
in stock
|
Buy Now | |
Farnell
from US$87.54
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$84.46
|
41
in stock
|
Buy Now | |
RS Americas
from US$84.46
|
15
in stock
|
Buy Now | |
Distrelec
from US$84.44
|
11
in stock
|
Buy Now | |
TestEquity
from US$90.16
|
8
in stock
|
Buy Now |
Accessory Type | 2U Dual Flange Kit |
---|---|
For Use With | Keysight 344xxA DMMs 34970A/34972A 531xxA/53200 33220/250A & 33521A/33522A & 33500B E3600 Models |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
2U DUAL FLANGE KIT, TEST EQUIPMENT | element14 |
Dual Flange 2U Rack Mount Kit | Newark Electronics |
Dual Flange Kit 2U | Keysight Technologies 34191A | RS Americas |
Dual Flange Kit, 2U | RS |
Keysight 2U dual flange kit, 344xxx Series Digital Multimeters / 349xxx Series Data Acquisition/Switch Units / 531xxA & 53200 Series Frequency Counters / 33120A, 33220/250A & 33521A/33522A | Distrelec |
Where can I find additional details, specifications and documents for a 34191A?
Additional datasheets, footprints and schematics for 34191A are listed on our Part Details page. You can also find images and similar parts to 34191A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34191A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34191A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34191A fall under?
The 34191A is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to 34191A when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34191A you can contact the distributor directly for product support, shipping queries etc.
Is the 34191A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34191A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 34191A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34191A often in real-time on the comparison pages.
What if I can't find stock of 34191A?
You can fill out our help required form which you can use to request a quote for 34191A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.