Status: | Unknown |
---|---|
Series: | 3400N Series |
RoHS: | Unknown |
Prices starting from US$19.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.38
|
No stock
|
Buy Now | |
Sager
from US$20.77
|
1,063
in stock
|
Buy Now | |
Newark Electronics
from US$29.93
|
126
in stock
|
Buy Now | |
element14
from US$28.58
|
126
in stock
|
Buy Now | |
Distrelec
from US$32.14
|
35
in stock
|
Buy Now | |
Avnet America
from US$19.52
|
-
|
Buy Now | |
RS Americas
from US$27.38
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 42.4cu.ft/min |
Flow Rate - Metric | 72m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3400N Series |
Power Rating | 1.8W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 25mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 1.8W |
Speed Range Max | 2300rpm |
Supply Voltage DC Max | 26VDC |
Supply Voltage DC Min | 18VDC |
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 42.4CFM, 1.8W, 28dBA, 2300RPM, Ball Bearing | Sager |
Axial Fan, 92Mm, 24Vdc | Newark Electronics |
86K9825 | element14 |
ebmpapst Axial Fan DC Ball 92x92x25.4mm 24V 2300min -1 70m³/h 2-Pin Stranded Wire | Distrelec |
DC Fan Ball Bearing 24V 1.8W 2300RPM 42.4CFM 28dB Flange Mount | Avnet America |
DC Fan, 24V, 92x92x25mm, 42.4CFM, 1.8W, 28dBA, Wire Leads | ebm-papst 3414NM | RS Americas |
FAN, 92X92X25MM 24VDC | Farnell |
Where can I find additional details, specifications and documents for a 3414NM?
Additional datasheets, footprints and schematics for 3414NM are listed on our Part Details page. You can also find images and similar parts to 3414NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3414NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3414NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3414NM fall under?
The 3414NM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3414NM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3414NM you can contact the distributor directly for product support, shipping queries etc.
Is the 3414NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3414NM have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Distrelec and Avnet America have stock available or on a lead time for 3414NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3414NM often in real-time on the comparison pages.
What if I can't find stock of 3414NM?
You can fill out our help required form which you can use to request a quote for 3414NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.