Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25.4mm |
Flow Rate - Imperial | 55.3cu.ft/min |
Flow Rate - Metric | 1.56m³/min |
Noise Rating | 36dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Fan, IP68,DC,24V,92x92x25mm, Sq,55.3CFM,2.3W,36dBA,3000RPM, Leadwires | ebm-papst 3414NHU | RS Americas |
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba | Newark Electronics |
Fan,Axial,24VDC,92x92x25mm,55.3cfm,2.3W,3000rpm,Ball Bearing,IP68 | Avnet America |
ebmpapst Axial Fan DC Ball 92x92x25.4mm 24V 3000min -1 91m³/h 2-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 2.3W, 36dBA, 3000RPM, Ball, IP68 | Sager |
Where can I find additional details, specifications and documents for a 3414NHU?
Additional datasheets, footprints and schematics for 3414NHU are listed on our Part Details page. You can also find images and similar parts to 3414NHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3414NHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3414NHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3414NHU fall under?
The 3414NHU is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3414NHU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3414NHU you can contact the distributor directly for product support, shipping queries etc.
Is the 3414NHU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3414NHU have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 3414NHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3414NHU often in real-time on the comparison pages.
What if I can't find stock of 3414NHU?
You can fill out our help required form which you can use to request a quote for 3414NHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.