Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.81
|
72
in stock
|
Buy Now | |
element14
from US$39.13
|
78
in stock
|
Buy Now | |
Distrelec
from US$38.37
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$38.33
|
25
in stock
|
Buy Now | |
Welectron
from US$39.51
|
20
in stock
|
Buy Now | |
TestEquity
from US$41.00
|
13
in stock
|
Buy Now | |
RS
from US$39.81
|
8
in stock
|
Buy Now | |
RS Americas
from US$38.33
|
2
in stock
|
Buy Now |
Kit Contents | Two test lead probes with retractable sheath Two fine tip probes Two SMT grabbers One mini grabber. |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Test Lead Set |
For Use With | 34460A 34461A 34401A 34405A 34410A 34411A L4411A and U2741A Digital Multimeters |
Voltage Rating | 1kV |
TEST LEAD KIT, DIGITAL MULTIMETERS | element14 |
Keysight Test Lead Kit | Distrelec |
Test Lead Kit, 34Xxxa Multimeters | Newark Electronics |
Keysight 34138A Multimeter-Messleitungssatz | Welectron |
Test Lead Set | RS |
Test Lead Set, Black/Red, 55 in., Banana Plug, 1000 V CAT II, IEC 61010-031 | Keysight Technologies 34138A | RS Americas |
Where can I find additional details, specifications and documents for a 34138A?
Additional datasheets, footprints and schematics for 34138A are listed on our Part Details page. You can also find images and similar parts to 34138A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34138A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34138A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34138A fall under?
The 34138A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 34138A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34138A you can contact the distributor directly for product support, shipping queries etc.
Is the 34138A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34138A have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Welectron have stock available or on a lead time for 34138A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34138A often in real-time on the comparison pages.
What if I can't find stock of 34138A?
You can fill out our help required form which you can use to request a quote for 34138A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.