Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
7,041
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
7,041
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,041
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
7,041
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Color | Blue |
Weight per Piece | .278g |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Overall Length | 19.304mm, .76in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Operating Temperature Range | 221°F, 90°C |
Terminals Splice 16-14Awg |Amp Te Connectivity 34133 | Newark Electronics |
Terminals SPLICE 16-14AWG | Rapid Electronics |
TE Connectivity - AMP SPLICE,PG PARA 16-14 | Distrelec |
Splice Terminal 14-16AWG 19.3mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL147 | TE Connectivity 34133 | RS Americas |
Where can I find additional details, specifications and documents for a 34133?
Additional datasheets, footprints and schematics for 34133 are listed on our Part Details page. You can also find images and similar parts to 34133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34133 fall under?
The 34133 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34133 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34133 you can contact the distributor directly for product support, shipping queries etc.
Is the 34133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34133 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34133 often in real-time on the comparison pages.
What if I can't find stock of 34133?
You can fill out our help required form which you can use to request a quote for 34133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.