Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.52
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
172
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Schukat Electronic
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse: fuse | Transfer Multisort Elektronik |
UST 1206 8A slow SMD 32V | Rutronik |
Ust 1206 Fuse T 8A |Schurter 3413.0327.11 | Newark Electronics |
UST 1206 FUSE 8A F | Avnet America |
UST 1206 FUSE 8A F | Schurter 3413.0327.11 | RS Americas |
SMD Fuse 1206 Time-lag 8A | Schukat Electronic |
Surface Mount Fuses UST 1206 Fuse T 8A | Sager |
Where can I find additional details, specifications and documents for a 3413.0327.11?
Additional datasheets, footprints and schematics for 3413.0327.11 are listed on our Part Details page. You can also find images and similar parts to 3413.0327.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3413.0327.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3413.0327.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3413.0327.11 fall under?
The 3413.0327.11 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3413.0327.11 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3413.0327.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 3413.0327.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3413.0327.11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3413.0327.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3413.0327.11 often in real-time on the comparison pages.
What if I can't find stock of 3413.0327.11?
You can fill out our help required form which you can use to request a quote for 3413.0327.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.