Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.77
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Flow Rate - Imperial | 42cu.ft/min |
Flow Rate - Metric | 72m³/h |
Noise Rating | 28dBA |
Bearing Type | Ball |
Depth | 25mm |
RoHS Compliant | Yes |
DC Fan, 12V 92x92x25mm, 42.4CFM 1.1W 28dBA Wire Leads 3400 N Series | ebm-papst 3412NME | RS Americas |
ebmpapst Axial Fan DC Ball 92x92x25.4mm 12V 2300min -1 70m³/h 2-Pin Stranded Wire | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
Ebm Papst |Ebm-Papst 3412NME | Newark Electronics |
DC Fan Ball Bearing 12V 1.1W 2300RPM 42.4CFM 28dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 42.4CFM, 1.1W, 28dBA, 2300RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 3412NME?
Additional datasheets, footprints and schematics for 3412NME are listed on our Part Details page. You can also find images and similar parts to 3412NME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3412NME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3412NME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3412NME fall under?
The 3412NME is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3412NME when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3412NME you can contact the distributor directly for product support, shipping queries etc.
Is the 3412NME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3412NME have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 3412NME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3412NME often in real-time on the comparison pages.
What if I can't find stock of 3412NME?
You can fill out our help required form which you can use to request a quote for 3412NME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.