Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Panel Mount Receptacle |
---|---|
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket |
Connector Body Material | Stainless Steel |
RoHS Compliant | Yes |
Industrial Circular, Panel, Rcpt, 4Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 34122-ZZ?
Additional datasheets, footprints and schematics for 34122-ZZ are listed on our Part Details page. You can also find images and similar parts to 34122-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34122-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34122-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34122-ZZ fall under?
The 34122-ZZ is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 34122-ZZ when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34122-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 34122-ZZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 34122-ZZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 34122-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34122-ZZ often in real-time on the comparison pages.
What if I can't find stock of 34122-ZZ?
You can fill out our help required form which you can use to request a quote for 34122-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.