Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 18mm, .71in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Terminal Features | Slotted |
Shape Description | RING-098 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 16-22AWG 18.03mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34101?
Additional datasheets, footprints and schematics for 34101 are listed on our Part Details page. You can also find images and similar parts to 34101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34101 fall under?
The 34101 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34101 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34101 you can contact the distributor directly for product support, shipping queries etc.
Is the 34101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34101 have stock available?
Authorised distributors including Newark Electronics, Conrad, Carlton-Bates, Future Electronics and Avnet America have stock available or on a lead time for 34101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34101 often in real-time on the comparison pages.
What if I can't find stock of 34101?
You can fill out our help required form which you can use to request a quote for 34101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.