Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
6,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
6,917
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
440
in stock
|
Buy Now | |
element14
from US$0.37
|
440
in stock
|
Buy Now | |
Farnell
from US$0.25
|
440
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .876in, 22.25mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.4 – 3.2mm, .094 – .126in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors POSITIVE LOCK RECPT | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
Positive lock,receptacle,18-14awg,6.35mm | RS |
Crimp Terminal, Female, 0.2-7Mm | Newark Electronics |
CRIMP TERMINAL, FEMALE, 0.2-7MM | element14 |
Quick Disconnect Terminal 14-18AWG RCP 22.3mm 7.4mm Loose Piece | Avnet America |
Positive lock, receptacle,18-14awg,6.35mm | TE Connectivity 341002-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | 250 Series |
RoHS: | Unknown |
Product Range | 250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2.4mm |
Contact Size | 14 |
Contact Termination | Crimp |
Material | Polyamide 6.6 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 140°C |
Wire Area Size Max | 0.7mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 14AWG |
Wire Size Range (AWG) | 18-14 |
Where can I find additional details, specifications and documents for a 341002-1?
Additional datasheets, footprints and schematics for 341002-1 are listed on our Part Details page. You can also find images and similar parts to 341002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341002-1 fall under?
The 341002-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341002-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 341002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341002-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 341002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341002-1 often in real-time on the comparison pages.
What if I can't find stock of 341002-1?
You can fill out our help required form which you can use to request a quote for 341002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.