Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
7,147
in stock
|
Buy Now | |
Boersig
from US$0.18
|
4,732
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
3,183
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,955
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,955
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,955
in stock
|
Buy Now | |
Conrad
from US$0.26
|
596
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.31
|
492
in stock
|
Buy Now | |
element14
from US$0.21
|
300
in stock
|
Buy Now | |
Farnell
from US$0.22
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .141 – .169in, 3.6 – 4.3mm |
Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
Overall Length | .896in, 22.76mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | FLK |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMINAL REC 6.35MM 13-11AWG POSI-LOCK | RS |
Pl 250 Rec Terminal 13-11 Tpbr Lp Rohs Compliant: Yes |Amp Te Connectivity 341001-3 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 4.17mm2 | Distrelec |
Silver | Conrad |
Positive Lock Receptacle | Dalroad Norslo |
FEMALE DISCONNECT, 6.35MM, 13-11AWG | element14 |
Quick Disconnect Terminal 11-13.5AWG RCP 22.5mm 7.37mm Tin Loose Piece | Avnet America |
Positive Lock | RS Americas |
Where can I find additional details, specifications and documents for a 341001-3?
Additional datasheets, footprints and schematics for 341001-3 are listed on our Part Details page. You can also find images and similar parts to 341001-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341001-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341001-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341001-3 fall under?
The 341001-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341001-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341001-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 341001-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341001-3 have stock available?
Authorised distributors including RS, Boersig, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 341001-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341001-3 often in real-time on the comparison pages.
What if I can't find stock of 341001-3?
You can fill out our help required form which you can use to request a quote for 341001-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.