Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals Non Machined Cold Walls & PCB's |
Guide Width | 0.48" |
Guide Length | 6" |
Status: | Unknown |
---|---|
Series: | WEDGE-TAINER Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals, Non Machined Cold Walls & PCB s |
Guide Width | 0.48" |
Guide Length | 6" |
Product Range | WEDGE-TAINER Series |
RoHS Compliant | No |
Card Guide, Wedge Trainer, Aluminium Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 340R-100S-12C?
Additional datasheets, footprints and schematics for 340R-100S-12C are listed on our Part Details page. You can also find images and similar parts to 340R-100S-12C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 340R-100S-12C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 340R-100S-12C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 340R-100S-12C fall under?
The 340R-100S-12C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 340R-100S-12C when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 340R-100S-12C you can contact the distributor directly for product support, shipping queries etc.
Is the 340R-100S-12C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 340R-100S-12C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 340R-100S-12C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 340R-100S-12C often in real-time on the comparison pages.
What if I can't find stock of 340R-100S-12C?
You can fill out our help required form which you can use to request a quote for 340R-100S-12C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.