Status: | Unknown |
---|---|
Series: | OMF 125 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
412
in stock
|
Buy Now | |
element14
from US$0.47
|
43
in stock
|
Buy Now | |
Farnell
from US$0.48
|
43
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 10A |
---|---|
Product Range | OMF 125 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | 300A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 100A @ 125V AC 300A @ 125V DC |
Fuse Type Blowing Characteristic | Quick Acting F |
Fuse: fuse | Transfer Multisort Elektronik |
SMD FUSE, FAST ACTING, 10A, 125VAC | element14 |
OMF125 10A 125V SMT FAST | Rutronik |
OMF125 fuse SMD 10A F | RS |
Surface Mount Fuse | Newark Electronics |
OMF Series Fast-Acting 125 V 10 A 7.4 x 3.1 x 2.6 mm Surface Mount Fuse | Future Electronics |
OMF 125 FUSE 10A F | Avnet America |
FUSE, BOARD MOUNT, 10A, 125VAC/VDC SMD | Schurter 3404.0021.11 | RS Americas |
Surface Mount Fuses OMF 125V 10A | Sager |
Where can I find additional details, specifications and documents for a 3404.0021.11?
Additional datasheets, footprints and schematics for 3404.0021.11 are listed on our Part Details page. You can also find images and similar parts to 3404.0021.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3404.0021.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3404.0021.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3404.0021.11 fall under?
The 3404.0021.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3404.0021.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3404.0021.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 3404.0021.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3404.0021.11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rutronik and RS have stock available or on a lead time for 3404.0021.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3404.0021.11 often in real-time on the comparison pages.
What if I can't find stock of 3404.0021.11?
You can fill out our help required form which you can use to request a quote for 3404.0021.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.